R154-6 -- R154 SERIES - EXTRA HIGH PRESSURE
Titeflex Corporation
R154 Series - Extra High Pressure
R154-6
Suppliers
R154 Series - Extra High Pressure
R154-6
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R154-6 |
|
Product Name
|
R154 Series - Extra High Pressure |
|
Product Form
|
Assembly
|
|
I.D.
|
0.300 inch (7.62 mm)
|
|
O.D.
|
0.617 inch (15.67 mm)
|
|
Weight
|
0.4 lbs/ft (0.5952 g/mm)
|
|
Minimum Bend Radius
|
5 inch (127 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
1.575 inch (40 mm)
O.D.
1.882 inch (47.8 mm)
Working Pressure
65 psi (45.93 m H2O)
View Details