R154-4 -- R154 SERIES - EXTRA HIGH PRESSURE
Titeflex Corporation
R154 Series - Extra High Pressure
R154-4
Suppliers
R154 Series - Extra High Pressure
R154-4
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R154-4 |
|
Product Name
|
R154 Series - Extra High Pressure |
|
Product Form
|
Assembly
|
|
I.D.
|
0.229 inch (5.82 mm)
|
|
O.D.
|
0.495 inch (12.57 mm)
|
|
Weight
|
0.2 lbs/ft (0.3571 g/mm)
|
|
Minimum Bend Radius
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
2031 psi (1429 m H2O)
View Details