R149-6 -- R149 SERIES HOSE OF TEFLON®
Titeflex Corporation
R149 Series Hose of Teflon®
R149-6
Suppliers
R149 Series Hose of Teflon®
R149-6
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R149-6 |
|
Product Name
|
R149 Series Hose of Teflon® |
|
Product Form
|
Hose
|
|
I.D.
|
0.327 inch (8.31 mm)
|
|
O.D.
|
0.442 inch (11.23 mm)
|
|
Weight
|
0.1 lbs/ft (0.1503 g/mm)
|
|
Minimum Bend Radius
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
0.787 inch (20 mm)
O.D.
1.063 inch (27 mm)
Working Pressure
73 psi (51.04 m H2O)
View Details