R149-4 -- R149 SERIES HOSE OF TEFLON®
Titeflex Corporation
R149 Series Hose of Teflon®
R149-4
Suppliers
R149 Series Hose of Teflon®
R149-4
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R149-4 |
|
Product Name
|
R149 Series Hose of Teflon® |
|
Product Form
|
Hose
|
|
I.D.
|
0.210 inch (5.33 mm)
|
|
O.D.
|
0.325 inch (8.25 mm)
|
|
Weight
|
0.1 lbs/ft (0.0973 g/mm)
|
|
Minimum Bend Radius
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Kuriyama of America, Inc.
Product Form
Hose
I.D.
11.000 inch (279 mm)
Minimum Bend Radius
33 inch (838 mm)
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
0.382 inch (9.7 mm)
O.D.
0.610 inch (15.5 mm)
View Details