R135-6 -- R135 SERIES HOSE OF TEFLON®
Titeflex Corporation
R135 Series Hose of Teflon®
R135-6
Suppliers
R135 Series Hose of Teflon®
R135-6
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R135-6 |
|
Product Name
|
R135 Series Hose of Teflon® |
|
Product Form
|
Hose
|
|
I.D.
|
0.313 inch (7.95 mm)
|
|
O.D.
|
0.412 inch (10.46 mm)
|
|
Weight
|
0.1 lbs/ft (0.1161 g/mm)
|
|
Minimum Bend Radius
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
Material
Low Carbon Soft Tube
Application
Hydraulics
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
5802 psi (4083 m H2O)
View Details