R122-6 -- R122 SERIES HOSE OF TEFLON®
Titeflex Corporation
R122 Series Hose of Teflon®
R122-6
Suppliers
R122 Series Hose of Teflon®
R122-6
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R122-6 |
|
Product Name
|
R122 Series Hose of Teflon® |
|
Product Form
|
Hose
|
|
I.D.
|
0.318 inch (8.08 mm)
|
|
O.D.
|
0.433 inch (11 mm)
|
|
Weight
|
0.1 lbs/ft (0.1503 g/mm)
|
|
Minimum Bend Radius
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
0.102 inch (2.6 mm)
O.D.
0.157 inch (4 mm)
Working Pressure
145 psi (102 m H2O)
View Details