R122-5.6 -- R122 SERIES HOSE OF TEFLON®
Titeflex Corporation
R122 Series Hose of Teflon®
R122-5.6
Suppliers
R122 Series Hose of Teflon®
R122-5.6
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R122-5.6 |
|
Product Name
|
R122 Series Hose of Teflon® |
|
Product Form
|
Hose
|
|
I.D.
|
0.234 inch (5.94 mm)
|
|
O.D.
|
0.351 inch (8.92 mm)
|
|
Weight
|
0.1 lbs/ft (0.1101 g/mm)
|
|
Minimum Bend Radius
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.093 inch (2.36 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
2.480 inch (63 mm)
O.D.
2.972 inch (75.5 mm)
Working Pressure
65 psi (45.93 m H2O)
View Details