R122-10 -- R122 SERIES HOSE OF TEFLON®
Titeflex Corporation
R122 Series Hose of Teflon®
R122-10
Suppliers
R122 Series Hose of Teflon®
R122-10
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R122-10 |
|
Product Name
|
R122 Series Hose of Teflon® |
|
Product Form
|
Hose
|
|
I.D.
|
0.504 inch (12.8 mm)
|
|
O.D.
|
0.621 inch (15.77 mm)
|
|
Weight
|
0.2 lbs/ft (0.2336 g/mm)
|
|
Minimum Bend Radius
|
6 inch (165 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.750 inch (19.05 mm)
Working Pressure
1233 psi (868 m H2O)
View Details