R115 / R122-4 -- R115/R122 SERIES - CONDUCTIVE HOSE
Titeflex Corporation
R115/R122 Series - Conductive Hose
R115 / R122-4
Suppliers
R115/R122 Series - Conductive Hose
R115 / R122-4
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R115 / R122-4 |
|
Product Name
|
R115/R122 Series - Conductive Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.187 inch (4.75 mm)
|
|
O.D.
|
0.312 inch (7.92 mm)
|
|
Weight
|
0.1 lbs/ft (0.1042 g/mm)
|
|
Minimum Bend Radius
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
1.969 inch (50 mm)
O.D.
2.362 inch (60 mm)
Working Pressure
44 psi (30.62 m H2O)
View Details