R115 / R122-16T* -- R115/R122 SERIES - CONDUCTIVE HOSE
Titeflex Corporation
R115/R122 Series - Conductive Hose
R115 / R122-16T*
Suppliers
R115/R122 Series - Conductive Hose
R115 / R122-16T*
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R115 / R122-16T* |
|
Product Name
|
R115/R122 Series - Conductive Hose |
|
Product Form
|
Hose
|
|
I.D.
|
1.000 inch (25.4 mm)
|
|
O.D.
|
1.135 inch (28.83 mm)
|
|
Weight
|
0.3 lbs/ft (0.4539 g/mm)
|
|
Minimum Bend Radius
|
10 inch (254 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Media
Air
View Details
Product Form
Assembly
Media
Air
Application
Pneumatic
View Details
NewAge Performance Products | NAPP
Product Form
Hose
I.D.
0.250 inch (6.35 mm)
O.D.
0.453 inch (11.51 mm)
View Details