R115 / R122-16 -- R115/R122 SERIES - CONDUCTIVE HOSE
Titeflex Corporation
R115/R122 Series - Conductive Hose
R115 / R122-16
Suppliers
R115/R122 Series - Conductive Hose
R115 / R122-16
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R115 / R122-16 |
|
Product Name
|
R115/R122 Series - Conductive Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.875 inch (22.22 mm)
|
|
O.D.
|
1.030 inch (26.16 mm)
|
|
Weight
|
0.3 lbs/ft (0.4062 g/mm)
|
|
Minimum Bend Radius
|
9 inch (229 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details