R115 / R122-12T* -- R115/R122 SERIES - CONDUCTIVE HOSE
Titeflex Corporation
R115/R122 Series - Conductive Hose
R115 / R122-12T*
Suppliers
R115/R122 Series - Conductive Hose
R115 / R122-12T*
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R115 / R122-12T* |
|
Product Name
|
R115/R122 Series - Conductive Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.755 inch (19.18 mm)
|
|
O.D.
|
0.886 inch (22.5 mm)
|
|
Weight
|
0.2 lbs/ft (0.2946 g/mm)
|
|
Minimum Bend Radius
|
8 inch (208 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
0.276 inch (7 mm)
O.D.
0.394 inch (10 mm)
Working Pressure
145 psi (102 m H2O)
View Details