R115 / R122-12 -- R115/R122 SERIES - CONDUCTIVE HOSE
Titeflex Corporation
R115/R122 Series - Conductive Hose
R115 / R122-12
Suppliers
R115/R122 Series - Conductive Hose
R115 / R122-12
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R115 / R122-12 |
|
Product Name
|
R115/R122 Series - Conductive Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.625 inch (15.87 mm)
|
|
O.D.
|
0.778 inch (19.76 mm)
|
|
Weight
|
0.2 lbs/ft (0.2530 g/mm)
|
|
Minimum Bend Radius
|
8 inch (196 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Product Form
Hose
O.D.
4.000 inch (102 mm)
Weight
0.8 lbs/ft (1.21 g/mm)
View Details
Sames North American Corporation
Product Form
Assembly
Working Pressure
145 to 203 psi (102 to 143 m H2O)
Temperature Range
-40 to 176 F (-40 to 80 C)
View Details
Product Form
Assembly
Media
Air
Application
Pneumatic
View Details