R105 / R144-6 -- R105/R144 SERIES - CONDUCTIVE HOSE
Titeflex Corporation
R105/R144 Series - Conductive Hose
R105 / R144-6
Suppliers
R105/R144 Series - Conductive Hose
R105 / R144-6
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R105 / R144-6 |
|
Product Name
|
R105/R144 Series - Conductive Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.312 inch (7.92 mm)
|
|
O.D.
|
0.451 inch (11.46 mm)
|
|
Weight
|
0.1 lbs/ft (0.1637 g/mm)
|
|
Minimum Bend Radius
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
I.D.
0.984 inch (25 mm)
O.D.
1.378 inch (35 mm)
Temperature Range
284 F (140 C)
View Details
Product Form
Assembly
O.D.
0.375 inch (9.52 mm)
Working Pressure
60 psi (42.23 m H2O)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details