R105 / R144-5 -- R105/R144 SERIES - CONDUCTIVE HOSE
Titeflex Corporation
R105/R144 Series - Conductive Hose
R105 / R144-5
Suppliers
R105/R144 Series - Conductive Hose
R105 / R144-5
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R105 / R144-5 |
|
Product Name
|
R105/R144 Series - Conductive Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.250 inch (6.35 mm)
|
|
O.D.
|
0.386 inch (9.8 mm)
|
|
Weight
|
0.1 lbs/ft (0.1190 g/mm)
|
|
Minimum Bend Radius
|
2 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.750 inch (19.05 mm)
Working Pressure
3118 psi (2195 m H2O)
View Details