R105 / R144-10 -- R105/R144 SERIES - CONDUCTIVE HOSE
Titeflex Corporation
R105/R144 Series - Conductive Hose
R105 / R144-10
Suppliers
R105/R144 Series - Conductive Hose
R105 / R144-10
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
R105 / R144-10 |
|
Product Name
|
R105/R144 Series - Conductive Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.500 inch (12.7 mm)
|
|
O.D.
|
0.665 inch (16.89 mm)
|
|
Weight
|
0.2 lbs/ft (0.2827 g/mm)
|
|
Minimum Bend Radius
|
6 inch (140 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
1.268 inch (32.2 mm)
O.D.
1.791 inch (45.5 mm)
View Details
Sames North American Corporation
Product Form
Assembly
Working Pressure
102 to 145 psi (71.45 to 102 m H2O)
Temperature Range
140 F (60 C)
View Details