IR101-8 -- IR101 SERIES HOSE OF TEFLON ®
Titeflex Corporation
IR101 Series Hose of Teflon ®
IR101-8
Suppliers
IR101 Series Hose of Teflon ®
IR101-8
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
IR101-8 |
|
Product Name
|
IR101 Series Hose of Teflon ® |
|
Product Form
|
Hose
|
|
I.D.
|
0.406 inch (10.31 mm)
|
|
O.D.
|
0.566 inch (14.38 mm)
|
|
Weight
|
0.2 lbs/ft (0.2381 g/mm)
|
|
Minimum Bend Radius
|
5 inch (117 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.250 inch (6.35 mm)
Working Pressure
2756 psi (1939 m H2O)
View Details