IR101-6 -- IR101 SERIES HOSE OF TEFLON ®
Titeflex Corporation
IR101 Series Hose of Teflon ®
IR101-6
Suppliers
IR101 Series Hose of Teflon ®
IR101-6
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
IR101-6 |
|
Product Name
|
IR101 Series Hose of Teflon ® |
|
Product Form
|
Hose
|
|
I.D.
|
0.313 inch (7.95 mm)
|
|
O.D.
|
0.450 inch (11.43 mm)
|
|
Weight
|
0.1 lbs/ft (0.1860 g/mm)
|
|
Minimum Bend Radius
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
0.984 inch (25 mm)
O.D.
1.398 inch (35.5 mm)
Working Pressure
232 psi (163 m H2O)
View Details