IR101-5 -- IR101 SERIES HOSE OF TEFLON ®
Titeflex Corporation
IR101 Series Hose of Teflon ®
IR101-5
Suppliers
IR101 Series Hose of Teflon ®
IR101-5
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
IR101-5 |
|
Product Name
|
IR101 Series Hose of Teflon ® |
|
Product Form
|
Hose
|
|
I.D.
|
0.250 inch (6.35 mm)
|
|
O.D.
|
0.387 inch (9.83 mm)
|
|
Weight
|
0.1 lbs/ft (0.1533 g/mm)
|
|
Minimum Bend Radius
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
1.008 inch (25.6 mm)
O.D.
1.398 inch (35.5 mm)
View Details
Product Form
Hose
I.D.
0.093 inch (2.36 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
2031 psi (1429 m H2O)
View Details