EXM5297-4 -- EXM5297 SERIES HOSE OF TEFLON®
Titeflex Corporation
EXM5297 Series Hose of Teflon®
EXM5297-4
Suppliers
EXM5297 Series Hose of Teflon®
EXM5297-4
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
EXM5297-4 |
|
Product Name
|
EXM5297 Series Hose of Teflon® |
|
Product Form
|
Hose
|
|
I.D.
|
0.190 inch (4.83 mm)
|
|
O.D.
|
0.350 inch (8.89 mm)
|
|
Weight
|
0.1 lbs/ft (0.0759 g/mm)
|
|
Minimum Bend Radius
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
4.016 inch (102 mm)
O.D.
4.512 inch (115 mm)
View Details