John Crane, Inc. Rigid Coupling with Radially Located Parts for Vertical Applications C Series

Description
C series rigid couplings incorporate a segmented, piloted locating design. This eliminates the shaft distortion associated with conventional ‘clam shell’ coupling designs where the motor shaft supports the pump shaft, and there are no bearings in the pump. It can also be used in vertical mixer applications, where the same characteristics are required. Vertical rigid coupling designed to ISO 13709 (API 610) specifications, which has options of vertical adjustment and spacers. Features Easily adjustable for setting vertical clearance. Eliminates run-out errors associated with Clam Shell coupling types. Corrosion-resistant phosphate coating. Robust design. Radial pilots provide for repeatable assembly results. Designed to transmit torque between vertical-mounted equipment. CPAT and CPKT meet requirements of API 610. Applications Process Pumps Mixer and Agitators Electric Motors Gearboxes Other Rotating Equipment
Description
C series rigid couplings incorporate a segmented, piloted locating design. This eliminates the shaft distortion associated with conventional ‘clam shell’ coupling designs where the motor shaft supports the pump shaft, and there are no bearings in the pump. It can also be used in vertical mixer applications, where the same characteristics are required. Vertical rigid coupling designed to ISO 13709 (API 610) specifications, which has options of vertical adjustment and spacers. Features Easily adjustable for setting vertical clearance. Eliminates run-out errors associated with Clam Shell coupling types. Corrosion-resistant phosphate coating. Robust design. Radial pilots provide for repeatable assembly results. Designed to transmit torque between vertical-mounted equipment. CPAT and CPKT meet requirements of API 610. Applications Process Pumps Mixer and Agitators Electric Motors Gearboxes Other Rotating Equipment

Suppliers

Company
Product
Description
Supplier Links
Rigid Coupling with Radially Located Parts for Vertical Applications - C Series - John Crane, Inc.
Morton Grove, IL, USA
Rigid Coupling with Radially Located Parts for Vertical Applications
C Series
Rigid Coupling with Radially Located Parts for Vertical Applications C Series
C series rigid couplings incorporate a segmented, piloted locating design. This eliminates the shaft distortion associated with conventional ‘clam shell’ coupling designs where the motor shaft supports the pump shaft, and there are no bearings in the pump. It can also be used in vertical mixer applications, where the same characteristics are required. Vertical rigid coupling designed to ISO 13709 (API 610) specifications, which has options of vertical adjustment and spacers. Features Easily adjustable for setting vertical clearance. Eliminates run-out errors associated with Clam Shell coupling types. Corrosion-resistant phosphate coating. Robust design. Radial pilots provide for repeatable assembly results. Designed to transmit torque between vertical-mounted equipment. CPAT and CPKT meet requirements of API 610. Applications Process Pumps Mixer and Agitators Electric Motors Gearboxes Other Rotating Equipment

C series rigid couplings incorporate a segmented, piloted locating design. This eliminates the shaft distortion associated with conventional ‘clam shell’ coupling designs where the motor shaft supports the pump shaft, and there are no bearings in the pump. It can also be used in vertical mixer applications, where the same characteristics are required.

Vertical rigid coupling designed to ISO 13709 (API 610) specifications, which has options of vertical adjustment and spacers.

Features

  • Easily adjustable for setting vertical clearance.
  • Eliminates run-out errors associated with Clam Shell coupling types.
  • Corrosion-resistant phosphate coating.
  • Robust design.
  • Radial pilots provide for repeatable assembly results.
  • Designed to transmit torque between vertical-mounted equipment.
  • CPAT and CPKT meet requirements of API 610.

Applications

  • Process Pumps
  • Mixer and Agitators
  • Electric Motors
  • Gearboxes
  • Other Rotating Equipment
Supplier's Site

Technical Specifications

  John Crane, Inc.
Product Category Rigid Couplings
Product Number C Series
Product Name Rigid Coupling with Radially Located Parts for Vertical Applications
Design 3-Piece Shrink Disc Clamping Style
Unlock Full Specs
to access all available technical data

Similar Products

L Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3543 to 2.87 inch (9 to 73 mm)
View Details
3mm BoreS, 19mm OVERALL LENGTH RIGID TYPE FAIRLOC COUPLING - S51FCZM030040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design Arrangement
Bore 1 0.1181 inch (3 mm)
O.D. 0.4331 inch (11 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details