117358-(IN.) -- FRYSAFE HOSE
Titeflex Corporation
FrySafe Hose
117358-(in.)
Suppliers
FrySafe Hose
117358-(in.)
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
117358-(in.) |
|
Product Name
|
FrySafe Hose |
|
Product Form
|
Assembly
|
|
I.D.
|
0.515 inch (13.08 mm)
|
|
O.D.
|
0.850 inch (21.59 mm)
|
|
Weight
|
0.3 lbs/ft (0.4018 g/mm)
|
|
Minimum Bend Radius
|
6 inch (140 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
2.362 inch (60 mm)
O.D.
2.717 inch (69 mm)
Working Pressure
73 psi (51.04 m H2O)
View Details