117198-6 -- CNG FLEX HOSE
Titeflex Corporation
CNG Flex Hose
117198-6
Suppliers
117198-Series Uni-Braid®
117198-6
Technical Specifications
|
Product Category
|
Industrial Hose |
Industrial Hose |
|
Product Number
|
117198-6 |
117198-6 |
|
Product Name
|
CNG Flex Hose |
117198-Series Uni-Braid® |
|
Product Form
|
Assembly
|
Hose
|
|
I.D.
|
0.308 inch (7.82 mm)
|
0.313 inch (7.95 mm)
|
|
O.D.
|
0.490 inch (12.45 mm)
|
0.475 inch (12.06 mm)
|
|
Weight
|
0.2 lbs/ft (0.2426 g/mm)
|
0.2 lbs/ft (0.2500 g/mm)
|
|
Minimum Bend Radius
|
2 inch (63.5 mm)
|
2 inch (63.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
0.984 inch (25 mm)
O.D.
1.398 inch (35.5 mm)
Working Pressure
290 psi (204 m H2O)
View Details