117198-4 -- 117198-SERIES UNI-BRAID®
Titeflex Corporation
117198-Series Uni-Braid®
117198-4
Suppliers
117198-Series Uni-Braid®
117198-4
Technical Specifications
|
Product Category
|
Industrial Hose |
Industrial Hose |
|
Product Number
|
117198-4 |
117198-4 |
|
Product Name
|
117198-Series Uni-Braid® |
CNG Flex Hose |
|
Product Form
|
Hose
|
Assembly
|
|
I.D.
|
0.222 inch (5.64 mm)
|
0.222 inch (5.64 mm)
|
|
O.D.
|
0.375 inch (9.52 mm)
|
0.390 inch (9.91 mm)
|
|
Weight
|
0.1 lbs/ft (0.1429 g/mm)
|
0.1 lbs/ft (0.1488 g/mm)
|
|
Minimum Bend Radius
|
2 inch (38.1 mm)
|
2 inch (38.1 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.125 inch (3.17 mm)
O.D.
0.250 inch (6.35 mm)
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
I.D.
0.984 inch (25 mm)
O.D.
1.378 inch (35 mm)
Temperature Range
284 F (140 C)
View Details