117092-8 -- STEAMSAFE HOSE
Titeflex Corporation
SteamSafe Hose
117092-8
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
117092-8 |
|
Product Name
|
SteamSafe Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.406 inch (10.31 mm)
|
|
O.D.
|
0.720 inch (18.29 mm)
|
|
Weight
|
0.2 lbs/ft (0.3423 g/mm)
|
|
Minimum Bend Radius
|
5 inch (132 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.375 inch (9.52 mm)
Application
Pneumatic
View Details
Product Form
Assembly
Working Pressure
10153 psi (7145 m H2O)
Application
Hydraulics
View Details
Ningbo TIP Fluid Technology Co., Ltd.
Product Form
Hose
I.D.
2.020 inch (51.3 mm)
O.D.
2.756 inch (70 mm)
View Details
Sames North American Corporation
Product Form
Assembly
Working Pressure
102 to 145 psi (71.45 to 102 m H2O)
Temperature Range
140 F (60 C)
View Details