117092-6 -- STEAMSAFE HOSE
Titeflex Corporation
SteamSafe Hose
117092-6
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
117092-6 |
|
Product Name
|
SteamSafe Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.312 inch (7.92 mm)
|
|
O.D.
|
0.630 inch (16 mm)
|
|
Weight
|
0.2 lbs/ft (0.2679 g/mm)
|
|
Minimum Bend Radius
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
I.D.
0.062 inch (1.57 mm)
O.D.
0.125 inch (3.17 mm)
View Details
Product Form
Hose
O.D.
0.500 inch (12.7 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.500 inch (12.7 mm)
Working Pressure
3989 psi (2807 m H2O)
View Details