117092-16 -- STEAMSAFE HOSE
Titeflex Corporation
SteamSafe Hose
117092-16
Technical Specifications
|
Product Category
|
Industrial Hose |
|
Product Number
|
117092-16 |
|
Product Name
|
SteamSafe Hose |
|
Product Form
|
Hose
|
|
I.D.
|
0.875 inch (22.22 mm)
|
|
O.D.
|
1.310 inch (33.27 mm)
|
|
Weight
|
0.6 lbs/ft (0.8631 g/mm)
|
|
Minimum Bend Radius
|
9 inch (229 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Form
Hose
O.D.
0.250 inch (6.35 mm)
Application
Pneumatic
View Details
Product Form
Assembly
I.D.
0.080 inch (2.03 mm)
O.D.
0.200 inch (5.08 mm)
View Details
Product Form
Assembly
I.D.
0.375 inch (9.52 mm)
Working Pressure
4786 psi (3368 m H2O)
View Details