Smith-Victor Corporation 4816: **DISCONTINUED** 16 IN. X 48 IN. TRU-VIEW LIGHT BOX 5000K 750466

Description
4816 **DISCONTINUED** 16 IN. X 48 IN. TRU-VIEW LIGHT BOX 5000K **DISCONTINUED**
Description
4816 **DISCONTINUED** 16 IN. X 48 IN. TRU-VIEW LIGHT BOX 5000K **DISCONTINUED**

Suppliers

Company
Product
Description
Supplier Links
4816: **DISCONTINUED** 16 IN. X 48 IN. TRU-VIEW LIGHT BOX 5000K - 750466 - Smith-Victor Corporation
Bartlett, IL, USA
4816: **DISCONTINUED** 16 IN. X 48 IN. TRU-VIEW LIGHT BOX 5000K
750466
4816: **DISCONTINUED** 16 IN. X 48 IN. TRU-VIEW LIGHT BOX 5000K 750466
4816 **DISCONTINUED** 16 IN. X 48 IN. TRU-VIEW LIGHT BOX 5000K **DISCONTINUED**

4816
**DISCONTINUED** 16 IN. X 48 IN. TRU-VIEW LIGHT BOX 5000K

**DISCONTINUED**

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 750466
Product Name 4816: **DISCONTINUED** 16 IN. X 48 IN. TRU-VIEW LIGHT BOX 5000K
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details