Smith-Victor Corporation BH2: METAL ALLOY BALL HEAD, 18 LB. CAPACITY 700337

Description
BH2 METAL ALLOY BALL HEAD, 18 LB. CAPACITY NEW!
Description
BH2 METAL ALLOY BALL HEAD, 18 LB. CAPACITY NEW!

Suppliers

Company
Product
Description
Supplier Links
BH2: METAL ALLOY BALL HEAD, 18 LB. CAPACITY - 700337 - Smith-Victor Corporation
Bartlett, IL, USA
BH2: METAL ALLOY BALL HEAD, 18 LB. CAPACITY
700337
BH2: METAL ALLOY BALL HEAD, 18 LB. CAPACITY 700337
BH2 METAL ALLOY BALL HEAD, 18 LB. CAPACITY NEW!

BH2
METAL ALLOY BALL HEAD, 18 LB. CAPACITY

NEW!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700337
Product Name BH2: METAL ALLOY BALL HEAD, 18 LB. CAPACITY
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Load Test Sensor Aluminiun Support - PTST6000 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Type Stand; Tripod
Height 19.69 ft (60 dm)
Material Aluminum
View Details