KSBQ-2600 PRO SOFTBOX LIGHT KIT W/ACCENT LIGHT
KSBQ-2600 1100W, PRO SOFTBOX 3-LIGHT KIT w/ACCENT LIGHT
Smith-Victor's all new Heat-Resistant Professional SoftBox Light is the ideal continuous light source for still photographers and videographers. Featuring a heavy-duty ceramic lamp socket, the Pro SBQ-1 will handle 500 and 1000-watt quartz halogen lamps. The soft boxes have heat vents and are made with a heat resistant silver lining that can withstand high temperatures for long periods of time. The texture of the silver lining allows the SoftBox Light™ to be used as a parabolic reflector by removing the diffusion panel. SV-840: The flexibility to go AC or DC is yours, with this lightweight, all-aluminum on-camera quartz halogen video light. The hinged, built-in dichroic filter gives you 3200°K to 5600°K color temperature control, while the 4-leaf barndoors provide light angle control.
| Smith-Victor Corporation | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 402365 |
| Product Name | KSBQ-2600 PRO SOFTBOX LIGHT KIT W/ACCENT LIGHT: KSBQ-2600 1100W, PRO SOFTBOX 3-LIGHT KIT w/ACCENT LIGHT |
| Application | Theatrical / Photographic |