Smith-Victor Corporation KQ84 KIT: KQ84 1300W, 3-Light ULTRA QUARTZ LOCATION LIGHT Kit w/ACCENT LIGHT 402360

Description
KQ84 KIT KQ84 1300W, 3-Light ULTRA QUARTZ LOCATION LIGHT Kit w/ACCENT LIGHT For the Professional or enthusiastic amateur, for use in video or photography, our new Q80 Light kit offers high quality quartz-halogen light at an affordable price. The Q80 is solidly built, made in the USA with an 8 in. reflector with a broad, flat 100° beam angle from a 600-watt lamp. SV-840 LIGHT: The flexibility to go AC or DC is yours, with this lightweight, all-aluminum on-camera quartz halogen video light. The hinged, built-in dichroic filter gives you 3200°K to 5600°K color temperature control, while the 4-leaf barndoors provide light angle control. For AC, use the 10 ft. cordset with female 4-pin XLR plug, and for DC the coiled 6 ft. power cable male XLR plug (both included). Kit comes with 100-watt AC lamp, DC lamps sold separately.
Description
KQ84 KIT KQ84 1300W, 3-Light ULTRA QUARTZ LOCATION LIGHT Kit w/ACCENT LIGHT For the Professional or enthusiastic amateur, for use in video or photography, our new Q80 Light kit offers high quality quartz-halogen light at an affordable price. The Q80 is solidly built, made in the USA with an 8 in. reflector with a broad, flat 100° beam angle from a 600-watt lamp. SV-840 LIGHT: The flexibility to go AC or DC is yours, with this lightweight, all-aluminum on-camera quartz halogen video light. The hinged, built-in dichroic filter gives you 3200°K to 5600°K color temperature control, while the 4-leaf barndoors provide light angle control. For AC, use the 10 ft. cordset with female 4-pin XLR plug, and for DC the coiled 6 ft. power cable male XLR plug (both included). Kit comes with 100-watt AC lamp, DC lamps sold separately.

Suppliers

Company
Product
Description
Supplier Links
KQ84 KIT: KQ84 1300W, 3-Light ULTRA QUARTZ LOCATION LIGHT Kit w/ACCENT LIGHT - 402360 - Smith-Victor Corporation
Bartlett, IL, USA
KQ84 KIT: KQ84 1300W, 3-Light ULTRA QUARTZ LOCATION LIGHT Kit w/ACCENT LIGHT
402360
KQ84 KIT: KQ84 1300W, 3-Light ULTRA QUARTZ LOCATION LIGHT Kit w/ACCENT LIGHT 402360
KQ84 KIT KQ84 1300W, 3-Light ULTRA QUARTZ LOCATION LIGHT Kit w/ACCENT LIGHT For the Professional or enthusiastic amateur, for use in video or photography, our new Q80 Light kit offers high quality quartz-halogen light at an affordable price. The Q80 is solidly built, made in the USA with an 8 in. reflector with a broad, flat 100° beam angle from a 600-watt lamp. SV-840 LIGHT: The flexibility to go AC or DC is yours, with this lightweight, all-aluminum on-camera quartz halogen video light. The hinged, built-in dichroic filter gives you 3200°K to 5600°K color temperature control, while the 4-leaf barndoors provide light angle control. For AC, use the 10 ft. cordset with female 4-pin XLR plug, and for DC the coiled 6 ft. power cable male XLR plug (both included). Kit comes with 100-watt AC lamp, DC lamps sold separately.

KQ84 KIT
KQ84 1300W, 3-Light ULTRA QUARTZ LOCATION LIGHT Kit w/ACCENT LIGHT

For the Professional or enthusiastic amateur, for use in video or photography, our new Q80 Light kit offers high quality quartz-halogen light at an affordable price. The Q80 is solidly built, made in the USA with an 8 in. reflector with a broad, flat 100° beam angle from a 600-watt lamp. SV-840 LIGHT: The flexibility to go AC or DC is yours, with this lightweight, all-aluminum on-camera quartz halogen video light. The hinged, built-in dichroic filter gives you 3200°K to 5600°K color temperature control, while the 4-leaf barndoors provide light angle control. For AC, use the 10 ft. cordset with female 4-pin XLR plug, and for DC the coiled 6 ft. power cable male XLR plug (both included). Kit comes with 100-watt AC lamp, DC lamps sold separately.

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 402360
Product Name KQ84 KIT: KQ84 1300W, 3-Light ULTRA QUARTZ LOCATION LIGHT Kit w/ACCENT LIGHT
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details