Smith-Victor Corporation K42-U KIT: 2-LIGHT 1200-WATT TOOLBOX KIT WITH UMBRELLAS 401494A

Description
K42-U KIT 2-LIGHT 1200-WATT TOOLBOX KIT WITH UMBRELLAS This Smith-Victor kit is designed to provide plenty of lighting power from Smith-Victor's heavy-duty 765-UM quartz halogen lights.
Description
K42-U KIT 2-LIGHT 1200-WATT TOOLBOX KIT WITH UMBRELLAS This Smith-Victor kit is designed to provide plenty of lighting power from Smith-Victor's heavy-duty 765-UM quartz halogen lights.

Suppliers

Company
Product
Description
Supplier Links
K42-U KIT: 2-LIGHT 1200-WATT TOOLBOX KIT WITH UMBRELLAS - 401494A - Smith-Victor Corporation
Bartlett, IL, USA
K42-U KIT: 2-LIGHT 1200-WATT TOOLBOX KIT WITH UMBRELLAS
401494A
K42-U KIT: 2-LIGHT 1200-WATT TOOLBOX KIT WITH UMBRELLAS 401494A
K42-U KIT 2-LIGHT 1200-WATT TOOLBOX KIT WITH UMBRELLAS This Smith-Victor kit is designed to provide plenty of lighting power from Smith-Victor's heavy-duty 765-UM quartz halogen lights.

K42-U KIT
2-LIGHT 1200-WATT TOOLBOX KIT WITH UMBRELLAS

This Smith-Victor kit is designed to provide plenty of lighting power from Smith-Victor's heavy-duty 765-UM quartz halogen lights.

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 401494A
Product Name K42-U KIT: 2-LIGHT 1200-WATT TOOLBOX KIT WITH UMBRELLAS
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details