Smith-Victor Corporation K41 KIT: 2-LIGHT 1200-WATT TOOLBOX KIT WITH BARNDOORS 401493A

Description
K41 KIT 2-LIGHT 1200-WATT TOOLBOX KIT WITH BARNDOORS This Smith-Victor kit is designed to provide plenty of lighting power from Smith-Victor's heavy-duty 765-UM quartz halogen lights.
Description
K41 KIT 2-LIGHT 1200-WATT TOOLBOX KIT WITH BARNDOORS This Smith-Victor kit is designed to provide plenty of lighting power from Smith-Victor's heavy-duty 765-UM quartz halogen lights.

Suppliers

Company
Product
Description
Supplier Links
K41 KIT: 2-LIGHT 1200-WATT TOOLBOX KIT WITH BARNDOORS - 401493A - Smith-Victor Corporation
Bartlett, IL, USA
K41 KIT: 2-LIGHT 1200-WATT TOOLBOX KIT WITH BARNDOORS
401493A
K41 KIT: 2-LIGHT 1200-WATT TOOLBOX KIT WITH BARNDOORS 401493A
K41 KIT 2-LIGHT 1200-WATT TOOLBOX KIT WITH BARNDOORS This Smith-Victor kit is designed to provide plenty of lighting power from Smith-Victor's heavy-duty 765-UM quartz halogen lights.

K41 KIT
2-LIGHT 1200-WATT TOOLBOX KIT WITH BARNDOORS

This Smith-Victor kit is designed to provide plenty of lighting power from Smith-Victor's heavy-duty 765-UM quartz halogen lights.

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 401493A
Product Name K41 KIT: 2-LIGHT 1200-WATT TOOLBOX KIT WITH BARNDOORS
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details