Smith-Victor Corporation K40 KIT: 2-LIGHT TOOLBOX KIT 401492A

Description
K40 KIT 2-LIGHT TOOLBOX KIT This Smith-Victor kit is designed to provide plenty of lighting power from Smith-Victor's heavy-duty 765-UM quartz halogen lights.
Description
K40 KIT 2-LIGHT TOOLBOX KIT This Smith-Victor kit is designed to provide plenty of lighting power from Smith-Victor's heavy-duty 765-UM quartz halogen lights.

Suppliers

Company
Product
Description
Supplier Links
K40 KIT: 2-LIGHT TOOLBOX KIT - 401492A - Smith-Victor Corporation
Bartlett, IL, USA
K40 KIT: 2-LIGHT TOOLBOX KIT
401492A
K40 KIT: 2-LIGHT TOOLBOX KIT 401492A
K40 KIT 2-LIGHT TOOLBOX KIT This Smith-Victor kit is designed to provide plenty of lighting power from Smith-Victor's heavy-duty 765-UM quartz halogen lights.

K40 KIT
2-LIGHT TOOLBOX KIT

This Smith-Victor kit is designed to provide plenty of lighting power from Smith-Victor's heavy-duty 765-UM quartz halogen lights.

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 401492A
Product Name K40 KIT: 2-LIGHT TOOLBOX KIT
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details