Smith-Victor Corporation FLO-110: 110W DIMMABLE TWO-LAMP LIGHT BANK WITH BARNDOORS 401025

Description
FLO-110 110W DIMMABLE TWO-LAMP LIGHT BANK WITH BARNDOORS
Description
FLO-110 110W DIMMABLE TWO-LAMP LIGHT BANK WITH BARNDOORS

Suppliers

Company
Product
Description
Supplier Links
FLO-110: 110W DIMMABLE TWO-LAMP LIGHT BANK WITH BARNDOORS - 401025 - Smith-Victor Corporation
Bartlett, IL, USA
FLO-110: 110W DIMMABLE TWO-LAMP LIGHT BANK WITH BARNDOORS
401025
FLO-110: 110W DIMMABLE TWO-LAMP LIGHT BANK WITH BARNDOORS 401025
FLO-110 110W DIMMABLE TWO-LAMP LIGHT BANK WITH BARNDOORS

FLO-110
110W DIMMABLE TWO-LAMP LIGHT BANK WITH BARNDOORS

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Lighting Fixtures
Product Number 401025
Product Name FLO-110: 110W DIMMABLE TWO-LAMP LIGHT BANK WITH BARNDOORS
Application Theatrical / Photographic
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details