The SONIC START® STREAMLINE™ is a prime sensing system designed for Top-Mounted PISTA® TURBO™ Grit Pumps, available in outdoor and indoor models. The outdoor model includes an insulated and heated STREAMLINE™ Jacket rated for operation down to -30°F (-34.4°C) and a probe with dome assembly. The indoor model features an explosion-proof probe and solenoid valve compliant with Class I, Division I, Group D requirements. Both models reduce fitting connections by 50% and relocate the solenoid valve to the vacuum dome for simplified maintenance.
The SONIC START® STREAMLINE™ is now available for the PISTA® and in two models: outdoor or indoor. The clean and simplified SONIC START® STREAMLINE™ Prime Sensing System relocates the solenoid valve and frees 50% of the original fitting connection points for an improved priming system.
Our innovative and streamlined design delivers superior product performance, quick, easy inspections and virtually no maintenance for years of hassle-free heavy-duty service. Coupled with a premium-efficient pump, the SONIC START® STREAMLINE™make sense for you and the environment—saving you labor hours and costs, and reducing the carbon footprint with fewer maintenance trips.
Outdoor Model
The outdoor model features the SONIC START® Probe, SONIC START® STREAMLINE™ Dome Assembly, and the STREAMLINE™ Jacket (for most locations). The STREAMLINE™ Jacket is both insulated and heated to minimize cold weather issues down to -30F (-34.4444 C) with the probe and dome assembly. It was also especially designed for easy removal. Please reference the map for outdoor locations needing the STREAMLINE™ Jacket (see below).
Explosion Proof
SONIC START® STREAMLINE™ is also available with an explosion-proof option to meet all Class I, Division I, group D requirements. The explosion-proof option includes an explosion-proof SONIC START® Probe and explosion-proof SONIC START® STREAMLINE™ Solenoid Valve to meet all Class I, Division I, Group D requirements.
| Smith & Loveless, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | SONIC START® STREAMLINE |
| Product Name | Priming System for Grit Removal System |