Zener Diode 28V 3W ±5% Surface Mount Die
DIODE ZENER 28V 3W DIE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1655-1779-ND | SZ3728.T |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -40 to 165 C (-40 to 329 F) | -40 to 165 C (-40 to 329 F) |
| Life Cycle Stage | Active | |
| Package | Die |