TVS DIODE 24VWM 39.8VC SPD41
30000W, 24V, SPD4-1, TRANSIENT V
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1655-STPK30KP24A-ND | STPK30KP24A |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SPD4-1 | |
| Peak Pulse Power | 30000 watts | |
| VC | 39.8 volts |