Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: SMC Diode Solutions
Win Source Part Number: 897958-STF40100C
Features: Diode Array 1 Pair Common Cathode Schottky 100 V - Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: STF40100
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1303-ND, 1655-STF40100C, 1655-1303, -1765-STF40100C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE ARR SCHOTT 100V ITO220AB
| DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1655-STF40100C-ND | 897958-STF40100C | STF40100C | STF40100C |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STF40100C | Ultralow Recovery Rectifiers V,100V,40A,ITO-220AB | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | TO-220; ITO-220AB | TO-220 |