Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3
Win Source Part Number: 1091397-ST3060C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 15 A
Current - Reverse Leakage @ Vr: 1.2 mA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Other Names: 1655-1267-ND,1655-ST
Base Product Number: ST3060
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE ARR SCHOTT 60V TO220AB
| DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1655-ST3060C-ND | 1091397-ST3060C | ST3060C | ST3060C |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Ultralow Recovery Rectifiers V,60V,30A,TO-220AB | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 |
| Diode Type | Schottky; Schottky |