Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THYRISTORS
SMC DIODE SOLUTIONS CO., LTD
SST24B-800BW -- TRIACS
SMC Diode Solutions Co., Ltd
TRIACs
SST24B-800BW
Description
TRIAC Standard 800V 25A Through Hole TO-220B
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TRIAC Standard 800V 25A Through Hole TO-220B
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
TRIACs
1655-2254-ND
TRIACs
1655-2254-ND
TRIAC Standard 800V 25A Through Hole TO-220B
TRIAC Standard 800V 25A Through Hole TO-220B
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Thyristors
Product Number
1655-2254-ND
Product Name
TRIACs
Package Type
TO-220; TO-220-3
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Thyristor Diode Module, 600V, 90A; Scr Module Type Sensata/crydom
F1892DH600
Specs
Thyristor Type
SCR
Standards and Certifications
RoHS
View Details
2
suppliers
Infineon Technologies AG
Thyristor/SCR/Triac/Diac/Alternistor
T-719-N-12-TOF-51-6J2
View Details
RS Components, Ltd.
Thyristors
9056116
Specs
Thyristor Type
Scr
Package Type
A 46
Pin Count
7
View Details
Rochester Electronics
SCRs - Single - MCR218-6G
MCR218-6G
Specs
Thyristor Type
SCR
Package Type
TO-220AB
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details