The SS210ATR is a Schottky rectifier diode with a maximum repetitive reverse voltage of 100V and a peak forward surge current rating of 50A. It features low power loss and high efficiency, making it suitable for automatic assembly processes. The diode is housed in a molded plastic SMA package, which is UL flammability classified as 94V-0. It is a lead-free device and is traceable to the wafer lot. The operating temperature range is from -55°C to +150°C, and it has a thermal resistance of 88°C/W per leg. The SS210ATR is supplied in a reel with a quantity of 5000 pieces, and it has a medium popularity rating in the market.
Manufacturer: SMC Diode Solutions
Win Source Part Number: 850692-SS210ATR
Features: Diode 100 V
Package: Reel - TR
Family Name: SS210
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1896-2, 1655-1896-1, -1655-1896-6, 1655-1896-6, -1655-1896-1
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 850692-SS210ATR |
| Product Name | Diodes, Rectifiers - Single - SS210ATR |