8.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
8.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
8.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
TVS DIODE 4VWM 8.5VC 6UDFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-SMP1255PUTGDKR-ND | SMP1255PUTG |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 6-UFDFN Exposed Pad | 6-UDFN (1.8x2) |
| VC | 8.5 volts | 8.5 volts |