SMC Diode Solutions Co., Ltd TVS Diodes SMDB15C

Description
24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-SMDB15CCT-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 1655-SMDB15CDKR-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 1655-SMDB15CTR-ND - DigiKey
Thief River Falls, MN, United States
24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

24V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMDB15C
TVS Protection Diode 144-SMDB15C
TVS DIODE 15VWM 24VC 8-SO Product overview: SMDB15C from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDB15C can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 24VC 8-SO Product overview: SMDB15C from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDB15C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS-Diode Arrays, 500W, 15V,SO-8 - SMDB15C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode Arrays, 500W, 15V,SO-8
SMDB15C
TVS-Diode Arrays, 500W, 15V,SO-8 SMDB15C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMDB15C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMDB15C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMDB15C
TVS DIODE 15VWM 24VC 8-SO

TVS DIODE 15VWM 24VC 8-SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 1655-SMDB15CCT-ND 144-SMDB15C SMDB15C SMDB15C
Product Name TVS Diodes TVS Protection Diode TVS-Diode Arrays, 500W, 15V,SO-8 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SO-8 8-SO
Peak Pulse Power 500 watts 500 watts 500 watts
VC 24 volts 24 volts
VBR 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data