SMC Diode Solutions Co., Ltd TVS Diodes SMDB05LCC

Description
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-SMDB05LCCDKR-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 1655-SMDB05LCCTR-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 1655-SMDB05LCCCT-ND - DigiKey
Thief River Falls, MN, United States
9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS-Diode Arrays, 500W,5V, SO-8 - SMDB05LCC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode Arrays, 500W,5V, SO-8
SMDB05LCC
TVS-Diode Arrays, 500W,5V, SO-8 SMDB05LCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 1655-SMDB05LCCDKR-ND SMDB05LCC
Product Name TVS Diodes TVS-Diode Arrays, 500W,5V, SO-8
Configuration Single
Package "8-SOIC (0.154"", 3.90mm Width)" SO-8
Peak Pulse Power 500 watts
VC 9.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7082309P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details