9.8V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
9.8V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
9.8V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE 5VWM 9.8VC 8-SO
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 1655-SMDB05TR-ND | SMDB05 | SMDB05 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS-Diode Arrays, 500W,5V, SO-8 |
| Configuration | Single | ||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SO-8 |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 9.8 volts | 9.8 volts |