SMC Diode Solutions Co., Ltd TVS Diodes SMDB03LCC

Description
7V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet
Description
7V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1655-SMDB03LCCTR-ND - DigiKey
Thief River Falls, MN, United States
7V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

7V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 1655-SMDB03LCCCT-ND - DigiKey
Thief River Falls, MN, United States
7V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

7V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS Diodes - 1655-SMDB03LCCDKR-ND - DigiKey
Thief River Falls, MN, United States
7V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

7V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO

Buy Now Datasheet
TVS-Diode Arrays, 500W, 3.3V,SO-8 - SMDB03LCC - Karl Kruse GmbH & Co. KG
Kaarst, Germany
TVS-Diode Arrays, 500W, 3.3V,SO-8
SMDB03LCC
TVS-Diode Arrays, 500W, 3.3V,SO-8 SMDB03LCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 1655-SMDB03LCCTR-ND SMDB03LCC
Product Name TVS Diodes TVS-Diode Arrays, 500W, 3.3V,SO-8
Configuration Single
Package "8-SOIC (0.154"", 3.90mm Width)" SO-8
Peak Pulse Power 500 watts
VC 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Dual voltage regulator diodes - BZB84-B51-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers