SMC Diode Solutions Co., Ltd TVS - TVS - Diodes - SMDA24C-5TR SMDA24C-5TR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 934244-SMDA24C-5TR Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SMDA24 Categories: Circuit Protection Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1916-6, 1655-1916-1, -1655-1916-6, 1655-1916-2, -1655-1916-1
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 934244-SMDA24C-5TR Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SMDA24 Categories: Circuit Protection Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1916-6, 1655-1916-1, -1655-1916-6, 1655-1916-2, -1655-1916-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMDA24C-5TR - 934244-SMDA24C-5TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMDA24C-5TR
934244-SMDA24C-5TR
TVS - TVS - Diodes - SMDA24C-5TR 934244-SMDA24C-5TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 934244-SMDA24C-5TR Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SMDA24 Categories: Circuit Protection Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1916-6, 1655-1916-1, -1655-1916-6, 1655-1916-2, -1655-1916-1

Manufacturer: SMC Diode Solutions
Win Source Part Number: 934244-SMDA24C-5TR
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMDA24
Categories: Circuit Protection
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1916-6, 1655-1916-1, -1655-1916-6, 1655-1916-2, -1655-1916-1

Buy Now Datasheet
TVS Protection Diode - 144-SMDA24C-5TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMDA24C-5TR
TVS Protection Diode 144-SMDA24C-5TR
TVS DIODE 24VWM 43VC 8-SO Product overview: SMDA24C-5TR from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA24C-5TR can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 43VC 8-SO Product overview: SMDA24C-5TR from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA24C-5TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 934244-SMDA24C-5TR 144-SMDA24C-5TR
Product Name TVS - TVS - Diodes - SMDA24C-5TR TVS Protection Diode
Package 8-SO 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data