The SMDA12CTR is a transient voltage suppressor (TVS) diode designed for bidirectional protection of sensitive electronic components against voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced events. It features a maximum breakdown voltage of 13.3V and a clamping voltage of 19V at 1A, making it suitable for protecting circuits operating at 12V. The device is housed in an SO-8 surface mount package, which allows for efficient integration into compact electronic designs. It operates within a temperature range of -55°C to +125°C and is compliant with AEC-Q101, indicating its suitability for automotive applications. The SMDA12CTR is a lead-free device and is available in packaging options of 2500 pieces per reel. This product is ideal for applications such as microprocessor-based
Manufacturer: SMC Diode Solutions
Win Source Part Number: 934242-SMDA12CTR
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 19V Clamp - Ipp Tvs Diode Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMDA12
Categories: Circuit Protection
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1701-1, 1655-1701-2, 1655-1701-6
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 934242-SMDA12CTR |
| Product Name | TVS - TVS - Diodes - SMDA12CTR |
| Package | 8-SO |