Win Source Part Number: 1383479-SMDA05C-4
Category: Circuit Protection>Transient
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500 pcs
Bidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 9.8V
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 200pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Base Product Number: SMDA05
Moisture Sensitivity Level (MSL): 1 (Unlimited)
9.8V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
9.8V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
9.8V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO
TVS DIODE 5VWM 9.8VC 8-SO Product overview: SMDA05C-4 from SMC Diode Solutions is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDA05C-4 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.8VC 8-SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1383479-SMDA05C-4 | 1655-SMDA05C-4DKR-ND | 144-SMDA05C-4 | SMDA05C-4 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 8-SOIC (0.154", 3.90mm Width) | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | 8-SO |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts |
| VC | 9.8 volts | 9.8 volts | 9.8 volts | |
| VBR | 6 volts | 6 volts | 6 volts | |
| CT | 200 pF |